Philips logo

Philips LED 55PUS7805 4K UHD LED Smart TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145328
Info modified on:
27 May 2024, 14:44:31
Philips 55PUS7805/12 user manual (1.4 MB)
Quick start guide (2.3 MB)
Retail Leaflet (180 KB)
EU Energy Label (70 KB)
Short summary description Philips LED 55PUS7805 4K UHD LED Smart TV:

Philips LED 55PUS7805 4K UHD LED Smart TV, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips LED 55PUS7805 4K UHD LED Smart TV:

Philips LED 55PUS7805 4K UHD LED Smart TV. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

3D tour
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.