Philips logo

Philips 6700 series 55PUS6704/12 Refurb Grade C 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24819
Info modified on:
27 May 2024, 14:25:44
Short summary description Philips 6700 series 55PUS6704/12 Refurb Grade C 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 6700 series 55PUS6704/12 Refurb Grade C, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6700 series 55PUS6704/12 Refurb Grade C 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 6700 series 55PUS6704/12 Refurb Grade C. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.