Philips logo

Philips 6500 series Ultra Slim 4K UHD LED Smart TV 55PUS6523/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87165
Info modified on:
27 May 2024, 13:27:05
Short summary description Philips 6500 series Ultra Slim 4K UHD LED Smart TV 55PUS6523/12:

Philips 6500 series Ultra Slim 4K UHD LED Smart TV 55PUS6523/12, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6500 series Ultra Slim 4K UHD LED Smart TV 55PUS6523/12:

Philips 6500 series Ultra Slim 4K UHD LED Smart TV 55PUS6523/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.