Philips logo

Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6101/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114432
Info modified on:
04 Nov 2024, 13:08:05
Short summary description Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6101/12:

Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6101/12, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6101/12:

Philips 6000 series 4K Ultra-Slim Smart LED TV 55PUS6101/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.