Philips 6000 series 55PUF6271/T3, 139.7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, Smart TV, Black
Philips 6000 series 55PUF6271/T3. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 270 cd/m², Native aspect ratio: 16:9. Digital signal format system: DTMB. Ethernet LAN. Product colour: Black