Philips logo

Philips 5200 series 55PFT5200/98 TV 139.7 cm (55") Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60665
Info modified on:
31 Oct 2024, 13:03:03
Short summary description Philips 5200 series 55PFT5200/98 TV 139.7 cm (55") Full HD Black:

Philips 5200 series 55PFT5200/98, 139.7 cm (55"), 1920 x 1080 pixels, Full HD, LED, DVB-T, DVB-T2, Black

Long summary description Philips 5200 series 55PFT5200/98 TV 139.7 cm (55") Full HD Black:

Philips 5200 series 55PFT5200/98. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.