Philips logo

Philips 7000 series Ultra-Slim Smart Full HD LED TV 55PFS7509/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84060
Info modified on:
04 Nov 2024, 11:00:10
Product Brochure/Datasheet (2.2 MB)
Short summary description Philips 7000 series Ultra-Slim Smart Full HD LED TV 55PFS7509/12:

Philips 7000 series Ultra-Slim Smart Full HD LED TV 55PFS7509/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 7000 series Ultra-Slim Smart Full HD LED TV 55PFS7509/12:

Philips 7000 series Ultra-Slim Smart Full HD LED TV 55PFS7509/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.