Philips logo

Philips 6000 series Slim Full HD LED TV 55PFS6609/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118554
Info modified on:
31 Oct 2024, 14:05:34
Short summary description Philips 6000 series Slim Full HD LED TV 55PFS6609/12:

Philips 6000 series Slim Full HD LED TV 55PFS6609/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series Slim Full HD LED TV 55PFS6609/12:

Philips 6000 series Slim Full HD LED TV 55PFS6609/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.