Philips logo

Philips 8000 series Ultra-Slim Smart LED TV 55PFL8008S/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209181
Info modified on:
14 Jul 2025, 07:44:02
Short summary description Philips 8000 series Ultra-Slim Smart LED TV 55PFL8008S/12:

Philips 8000 series Ultra-Slim Smart LED TV 55PFL8008S/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 8000 series Ultra-Slim Smart LED TV 55PFL8008S/12:

Philips 8000 series Ultra-Slim Smart LED TV 55PFL8008S/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1400 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.