Philips logo

Philips 8000 series 55PFL8008K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 450 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154927
Info modified on:
31 Oct 2024, 12:14:22
Short summary description Philips 8000 series 55PFL8008K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 450 cd/m²:

Philips 8000 series 55PFL8008K/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 8000 series 55PFL8008K/12 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black 450 cd/m²:

Philips 8000 series 55PFL8008K/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1400 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

3D tour
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.