Philips logo

Philips 8000 series Smart LED TV 55PFL8007K/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219107
Info modified on:
04 Nov 2024, 10:08:04
Short summary description Philips 8000 series Smart LED TV 55PFL8007K/12:

Philips 8000 series Smart LED TV 55PFL8007K/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Titanium

Long summary description Philips 8000 series Smart LED TV 55PFL8007K/12:

Philips 8000 series Smart LED TV 55PFL8007K/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Titanium

3D tour
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.