Philips logo

Philips 7000 series 3D Smart LED TV 55PFL7008K/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186361
Info modified on:
01 Nov 2024, 16:03:59
Short summary description Philips 7000 series 3D Smart LED TV 55PFL7008K/12:

Philips 7000 series 3D Smart LED TV 55PFL7008K/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 7000 series 3D Smart LED TV 55PFL7008K/12:

Philips 7000 series 3D Smart LED TV 55PFL7008K/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

3D tour
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.