Philips logo

Philips 6000 series 3D Smart LED TV 55PFL6158K/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210054
Info modified on:
15 Nov 2024, 16:02:32
Short summary description Philips 6000 series 3D Smart LED TV 55PFL6158K/12:

Philips 6000 series 3D Smart LED TV 55PFL6158K/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 3D Smart LED TV 55PFL6158K/12:

Philips 6000 series 3D Smart LED TV 55PFL6158K/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.