Philips logo

Philips 5000 series 55PFL5601/F7 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147519
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5000 series 55PFL5601/F7 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 5000 series 55PFL5601/F7, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 5000 series 55PFL5601/F7 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 5000 series 55PFL5601/F7. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 120 Hz, Response time: 16 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.