Philips 5500 series Smart LED TV 55PFL5527T/12, 139.7 cm (55"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black
Philips 5500 series Smart LED TV 55PFL5527T/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black