Philips logo

Philips 5500 series Smart LED TV 55PFL5507K/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157828
Info modified on:
18 Nov 2024, 13:40:33
Short summary description Philips 5500 series Smart LED TV 55PFL5507K/12:

Philips 5500 series Smart LED TV 55PFL5507K/12, 139.7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Philips 5500 series Smart LED TV 55PFL5507K/12:

Philips 5500 series Smart LED TV 55PFL5507K/12. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.