Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25165260 data-sheets &
28622 brands
– register (free)
TVs
Philips 55OLED856/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey
Philips 55OLED856/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Philips 55OLED856/12
XML doc
Icecat LIVE: JS for Philips 55OLED856/12
Icecat Live DOC
JSON product data for Philips 55OLED856/12
JSON DOC
CSV product data for Philips 55OLED856/12
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
55OLED856/12
Product code:
55OLED856/12
GTIN (EAN/UPC):
8718863029015
Category:
TVs
Icecat Product ID:
92897738
Data-sheet quality:
created/standardized by Icecat
Product views:
15023
Info modified on:
08 Dec 2025, 17:39:59
Philips 55OLED856/12 user manual (1.6 MB)
Quick Guide (3.3 MB)
EU data-sheet (56 KB)
EU Energy Label (77 KB)
Philips 55OLED856/12 (Icecat)
Embed the product datasheet into your content
XML product data for Philips 55OLED856/12
XML doc
Icecat LIVE: JS for Philips 55OLED856/12
Icecat Live DOC
JSON product data for Philips 55OLED856/12
JSON DOC
CSV product data for Philips 55OLED856/12
CSV DOC
3D tour
Specs
Contact Details
Distributors
To access this product information you need to
upgrade your subscription to Full Icecat
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE