Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25188999 data-sheets &
28643 brands
– register (free)
TVs
Philips 55OLED805/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey
Philips 55OLED805/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Philips 55OLED805/12
XML doc
Icecat LIVE: JS for Philips 55OLED805/12
Icecat Live DOC
JSON product data for Philips 55OLED805/12
JSON DOC
CSV product data for Philips 55OLED805/12
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
55OLED805/12
Product code:
55OLED805/12
GTIN (EAN/UPC):
8718863022795
Category:
TVs
Icecat Product ID:
79711216
Data-sheet quality:
created/standardized by Icecat
Product views:
33185
Info modified on:
08 Dec 2025, 17:40:32
EU data-sheet (43 KB)
EU Energy Label (69 KB)
Philips 55OLED805/12 (Icecat)
Embed the product datasheet into your content
XML product data for Philips 55OLED805/12
XML doc
Icecat LIVE: JS for Philips 55OLED805/12
Icecat Live DOC
JSON product data for Philips 55OLED805/12
JSON DOC
CSV product data for Philips 55OLED805/12
CSV DOC
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE