Philips logo

Philips Razor Slim 4K UHD OLED Android TV 55OLED803/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162719
Info modified on:
22 Jul 2024, 10:01:15
Short summary description Philips Razor Slim 4K UHD OLED Android TV 55OLED803/12:

Philips Razor Slim 4K UHD OLED Android TV 55OLED803/12, 139.7 cm (55"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black

Long summary description Philips Razor Slim 4K UHD OLED Android TV 55OLED803/12:

Philips Razor Slim 4K UHD OLED Android TV 55OLED803/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
3D tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.