Philips logo

Philips CorePro LED linear R7S LED bulb White 3000 K 6.5 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46987
Info modified on:
26 Jul 2024, 09:05:11
Short summary description Philips CorePro LED linear R7S LED bulb White 3000 K 6.5 W:

Philips CorePro LED linear R7S, 6.5 W, 60 W, R7s, 806 lm, 20000 h, White

Long summary description Philips CorePro LED linear R7S LED bulb White 3000 K 6.5 W:

Philips CorePro LED linear R7S. Bulb power: 6.5 W, Equivalent bulb power: 60 W, Fitting/cap type: R7s, Luminous flux: 806 lm, Bulb lifetime: 20000 h, Light colour: White, Colour temperature: 3000 K, Beam angle (max): 300°, Color Rendering Index (CRI): 80, Power factor: 0.5

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.