Philips logo

Philips MASTER LED 51488700 energy-saving lamp Warm white 2700 K 11 W G53

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41695
Info modified on:
26 Jul 2024, 09:04:50
Short summary description Philips MASTER LED 51488700 energy-saving lamp Warm white 2700 K 11 W G53:

Philips MASTER LED 51488700, 11 W, 50 W, G53, 620 lm, 40000 h, Warm white

Long summary description Philips MASTER LED 51488700 energy-saving lamp Warm white 2700 K 11 W G53:

Philips MASTER LED 51488700. Bulb power: 11 W, Equivalent bulb power: 50 W, Fitting/cap type: G53, Luminous flux: 620 lm, Bulb lifetime: 40000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 24°, Color Rendering Index (CRI): 90, Power factor: 0.7

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.