Philips logo

Philips 6000 series 4K Ultra-Slim Smart LED TV 50PUS6162/05

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99041
Info modified on:
27 May 2024, 13:09:12
Short summary description Philips 6000 series 4K Ultra-Slim Smart LED TV 50PUS6162/05:

Philips 6000 series 4K Ultra-Slim Smart LED TV 50PUS6162/05, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 4K Ultra-Slim Smart LED TV 50PUS6162/05:

Philips 6000 series 4K Ultra-Slim Smart LED TV 50PUS6162/05. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.