Philips logo

Philips 6500 series 50PUD6513/55 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116681
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 6500 series 50PUD6513/55 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 6500 series 50PUD6513/55, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6500 series 50PUD6513/55 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 6500 series 50PUD6513/55. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.