Philips widescreen flat TV 50PFP5532D/05, 127 cm (50"), 1366 x 768 pixels, HD, Plasma, Black
Philips widescreen flat TV 50PFP5532D/05. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1500 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product colour: Black