Philips logo

Philips 5000 series 3D Ultra Slim Smart LED TV 50PFL5008D/79

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98649
Info modified on:
30 Oct 2024, 12:12:47
Short summary description Philips 5000 series 3D Ultra Slim Smart LED TV 50PFL5008D/79:

Philips 5000 series 3D Ultra Slim Smart LED TV 50PFL5008D/79, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 5000 series 3D Ultra Slim Smart LED TV 50PFL5008D/79:

Philips 5000 series 3D Ultra Slim Smart LED TV 50PFL5008D/79. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.