Philips logo

Philips 3000 series LED TV 50PFL3908/F7

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73542
Info modified on:
05 Nov 2024, 14:09:12
Bullet Points Philips 3000 series LED TV 50PFL3908/F7:
  • - 50" class/po
Long product name Philips 3000 series LED TV 50PFL3908/F7:

50" LED Full HD, 300 cd/m², 8 ms, 4000:1, 2 x 10W, Ethernet, Wi-Fi, HDMI, VGA, USB, DLNA

Philips 3000 series LED TV 50PFL3908/F7:

Wireless connectivity and 120 PMR performance in this LED TV. Entertainment with NetFlix, YouTube, Vudu, Pandora, Facebook, Hulu, and more. Connect wirelessly to explore unlimited internet access on your TV with WirelessConnect

Brilliant LED images with low power consumption

LED lighting technology is the most advanced available. In this TV it combines an eye-catching minimalistic design with stunning image quality, as well as being the lowest power consumption in its category. Another environmental benefit is that LED lighting technology does not contain hazardous materials. With an LED backlight you can enjoy low power consumption, high brightness, incredible contrast and sharpness and vibrant colors.

Full 1080p HD display, with a 1920x1080p resolution

Blu-ray Discs have the capacity to carry high definition data, along with pictures in the 1920 x 1080 resolution that defines full high definition images. This can only mean you get the best possible TV picture quality available today - so prepare to feast your eyes.

Smart Cloud for automatic updates to content

Smart Cloud for automatic and effortless access and updates to content on your TV. Get the latest updates on weather and news, as well as current updates on Facebook. Always ensure that your TV is operating on the latest performance firmware. Interact and play games remotely with people around the world with the Tag Gaming package.

Enjoy rich sound and clear dialog with SRS TruSurround HD

Enjoy an enveloping, surround sound experience with rich bass, crisp highs and clear dialog from your TVs internal speakers or external speaker bar. A suite of SRS technologies are combined to give you enthralling audio for everyone in the room, without extra speakers and wires. SRS TruSurround HD™ creates an immersive, feature-rich surround sound experience from two speakers, complete with rich bass, high frequency detail and clear dialog.

120 Hz PMR for the ultimate in motion sharpness

120 Hz Perfect Motion Rate (PMR) creates extreme motion sharpness for clear and vibrant images in fast action movies. The new Philips PMR standard reduces response time of the HDTV to produce faster picture transitions and reduces motion artifacts.

Connect a PC or MAC to a TV wirelessly with WirelessConnect

Watch and surf anything and everything on the web wirelessly from your MAC or PC to your TV with WirelessConnect. Imagine the ability to have unlimited access to every web destination like shopping, email, videos, social networking, as well as your favorite TV shows and sporting events. With WirelessConnect your laptop screen is wirelessly projected on your TV, so sharing content and surfing the internet on your TV has truly become limitless.

One button access to wireless NetTV services on your TV

Experience a rich selection of online services with Net TV wirelessly. Enjoy movies, pictures, infotainment and other online content directly on your TV whenever you like. Wirelessly navigate and select what you want to watch with the TV remote control. The Philips menu gives you access to popular Net TV services fitted for your TV screen.

Customizable remote for direct access to apps

Assign hot keys on the remote for fast and easy access to your favorite apps from the NetTV menu

Direct remote access to Netflix and Vudu movie services

To speed up the process, and make it more user-friendly, there are Netflix and VUDU shortcut buttons on remote control that allow you to do the basic commands necessary both for watching your video and for controlling the general interface.

Built-in Wireless gives you everything you need

Experience a rich selection of online service wireless with your NetTV services. Enjoy movies, pictures,entertainment and other online content directly on your TV without any cable clutter. Simply connect your Television, Blu-ray player or Home Theater directly to your home network through the wireless ethernet connection, and navigate and select what you want to watch with the remote control.

Short summary description Philips 3000 series LED TV 50PFL3908/F7:

Philips 3000 series LED TV 50PFL3908/F7, 127 cm (50"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 3000 series LED TV 50PFL3908/F7:

Philips 3000 series LED TV 50PFL3908/F7. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.