Philips logo

Philips CorePro LED 50765000 energy-saving lamp Warm white 2700 K 40 W E27

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84718
Info modified on:
26 Jul 2024, 09:04:44
Short summary description Philips CorePro LED 50765000 energy-saving lamp Warm white 2700 K 40 W E27:

Philips CorePro LED 50765000, 40 W, E27, 470 lm, 15000 h, Warm white

Long summary description Philips CorePro LED 50765000 energy-saving lamp Warm white 2700 K 40 W E27:

Philips CorePro LED 50765000. Bulb power: 40 W, Fitting/cap type: E27, Luminous flux: 470 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0.5

Specs
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.