Philips logo

Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUT6401/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139181
Info modified on:
22 Jul 2024, 10:00:34
Short summary description Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUT6401/12:

Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUT6401/12, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUT6401/12:

Philips 6000 series 4K Ultra Slim TV powered by Android TV™ 49PUT6401/12. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.