Philips logo

Philips 7800 series Ultra Slim 4K UHD LED Android TV 49PUS7803/12

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199225
Info modified on:
22 Jul 2024, 10:01:07
Short summary description Philips 7800 series Ultra Slim 4K UHD LED Android TV 49PUS7803/12:

Philips 7800 series Ultra Slim 4K UHD LED Android TV 49PUS7803/12, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 7800 series Ultra Slim 4K UHD LED Android TV 49PUS7803/12:

Philips 7800 series Ultra Slim 4K UHD LED Android TV 49PUS7803/12. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.