Philips logo

Philips 7000 series 49PUS7272/12 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136850
Info modified on:
22 Jul 2024, 10:00:50
Short summary description Philips 7000 series 49PUS7272/12 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:

Philips 7000 series 49PUS7272/12, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 7000 series 49PUS7272/12 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver 400 cd/m²:

Philips 7000 series 49PUS7272/12. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.