Philips logo

Philips 6000 series 49PUS6401/12 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Aluminium 350 cd/m²

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19804
Info modified on:
22 Jul 2024, 10:01:25
Short summary description Philips 6000 series 49PUS6401/12 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Aluminium 350 cd/m²:

Philips 6000 series 49PUS6401/12, 124.5 cm (49"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Aluminium

Long summary description Philips 6000 series 49PUS6401/12 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Aluminium 350 cd/m²:

Philips 6000 series 49PUS6401/12. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Aluminium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.