Philips 5300 series 49PFS5302/62, 124.5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Philips 5300 series 49PFS5302/62. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black