Philips Signage Solutions P-Line Display 49BDL5055P/00, Digital signage flat panel, 123.2 cm (48.5"), 1920 x 1080 pixels, Wi-Fi
Philips Signage Solutions P-Line Display 49BDL5055P/00. Product design: Digital signage flat panel. Display diagonal: 123.2 cm (48.5"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Wi-Fi. Product colour: Black