Philips logo

Philips 49BDL4031D/00 Signage Display Digital signage flat panel 123.2 cm (48.5") LED 450 cd/m² Full HD Black 24/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63518
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 49BDL4031D/00 Signage Display Digital signage flat panel 123.2 cm (48.5") LED 450 cd/m² Full HD Black 24/7:

Philips 49BDL4031D/00, Digital signage flat panel, 123.2 cm (48.5"), LED, 1920 x 1080 pixels, 24/7

Long summary description Philips 49BDL4031D/00 Signage Display Digital signage flat panel 123.2 cm (48.5") LED 450 cd/m² Full HD Black 24/7:

Philips 49BDL4031D/00. Product design: Digital signage flat panel. Display diagonal: 123.2 cm (48.5"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.