Philips logo

Philips 7600 series 48PUS7600/60 TV 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57657
Info modified on:
31 Oct 2024, 13:34:00
Short summary description Philips 7600 series 48PUS7600/60 TV 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

Philips 7600 series 48PUS7600/60, 121.9 cm (48"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Philips 7600 series 48PUS7600/60 TV 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black, Silver 400 cd/m²:

Philips 7600 series 48PUS7600/60. Display diagonal: 121.9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1400 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.