Philips logo

Philips 4000 series Full HD Slim LED TV 48PFH4100/88

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87407
Info modified on:
04 Nov 2024, 14:21:56
Short summary description Philips 4000 series Full HD Slim LED TV 48PFH4100/88:

Philips 4000 series Full HD Slim LED TV 48PFH4100/88, 121.9 cm (48"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 4000 series Full HD Slim LED TV 48PFH4100/88:

Philips 4000 series Full HD Slim LED TV 48PFH4100/88. Display diagonal: 121.9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 200 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.