Philips logo

Philips 6000 series 47PFH6309/88 TV 119.4 cm (47") Full HD Smart TV Wi-Fi Stainless steel 300 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123223
Info modified on:
30 Oct 2024, 17:01:12
Short summary description Philips 6000 series 47PFH6309/88 TV 119.4 cm (47") Full HD Smart TV Wi-Fi Stainless steel 300 cd/m²:

Philips 6000 series 47PFH6309/88, 119.4 cm (47"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Stainless steel

Long summary description Philips 6000 series 47PFH6309/88 TV 119.4 cm (47") Full HD Smart TV Wi-Fi Stainless steel 300 cd/m²:

Philips 6000 series 47PFH6309/88. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.