Philips logo

Philips DesignLine Edge Smart LED TV 47PDL6907H/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112352
Info modified on:
31 Oct 2024, 16:09:34
Short summary description Philips DesignLine Edge Smart LED TV 47PDL6907H/12:

Philips DesignLine Edge Smart LED TV 47PDL6907H/12, 119.4 cm (47"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White

Long summary description Philips DesignLine Edge Smart LED TV 47PDL6907H/12:

Philips DesignLine Edge Smart LED TV 47PDL6907H/12. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 600 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.