Philips logo

Philips 9000 series Smart LED TV 46PFL9706K/02

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193959
Info modified on:
31 Oct 2024, 11:52:35
Short summary description Philips 9000 series Smart LED TV 46PFL9706K/02:

Philips 9000 series Smart LED TV 46PFL9706K/02, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, 3D, Silver

Long summary description Philips 9000 series Smart LED TV 46PFL9706K/02:

Philips 9000 series Smart LED TV 46PFL9706K/02. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Display brightness: 500 cd/m², Response time: 0.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Silver

3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.