Philips logo

Philips 46PFL7655K/02 TV 116.8 cm (46") Full HD White 450 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115275
Info modified on:
31 Oct 2024, 14:05:56
Short summary description Philips 46PFL7655K/02 TV 116.8 cm (46") Full HD White 450 cd/m²:

Philips 46PFL7655K/02, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LED, White

Long summary description Philips 46PFL7655K/02 TV 116.8 cm (46") Full HD White 450 cd/m²:

Philips 46PFL7655K/02. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.