Philips logo

Philips 46PFL6806K/02 TV 116.8 cm (46") Full HD Smart TV Stainless steel 380 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104363
Info modified on:
31 Oct 2024, 17:23:33
Short summary description Philips 46PFL6806K/02 TV 116.8 cm (46") Full HD Smart TV Stainless steel 380 cd/m²:

Philips 46PFL6806K/02, 116.8 cm (46"), 1920 x 1080 pixels, LED, 3D, Smart TV, Stainless steel

Long summary description Philips 46PFL6806K/02 TV 116.8 cm (46") Full HD Smart TV Stainless steel 380 cd/m²:

Philips 46PFL6806K/02. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 380 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product colour: Stainless steel

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.