Philips logo

Philips 46PFL5605H/12 TV 116.8 cm (46") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149943
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 46PFL5605H/12 TV 116.8 cm (46") Full HD Black 450 cd/m²:

Philips 46PFL5605H/12, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 46PFL5605H/12 TV 116.8 cm (46") Full HD Black 450 cd/m²:

Philips 46PFL5605H/12. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: Black

3D tour
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.