Philips logo

Philips 46PFL5505D/F7 TV 116.8 cm (46") Full HD Black 450 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50952
Info modified on:
19 Nov 2024, 13:27:14
Short summary description Philips 46PFL5505D/F7 TV 116.8 cm (46") Full HD Black 450 cd/m²:

Philips 46PFL5505D/F7, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, ATSC, Black

Long summary description Philips 46PFL5505D/F7 TV 116.8 cm (46") Full HD Black 450 cd/m²:

Philips 46PFL5505D/F7. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 1 ms, Contrast ratio (typical): 5000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.