Philips logo

Philips Performance 43PUS8556/12 TV 109.2 cm (43") 4K Ultra HD Wi-Fi Anthracite

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72688
Info modified on:
14 Jul 2025, 07:44:00
Short summary description Philips Performance 43PUS8556/12 TV 109.2 cm (43") 4K Ultra HD Wi-Fi Anthracite:

Philips Performance 43PUS8556/12, 109.2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, LED, Wi-Fi, Anthracite

Long summary description Philips Performance 43PUS8556/12 TV 109.2 cm (43") 4K Ultra HD Wi-Fi Anthracite:

Philips Performance 43PUS8556/12. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Anthracite

3D tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.