Philips logo

Philips 7800 series 43PUS7805/62 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167030
Info modified on:
27 May 2024, 15:57:38
Short summary description Philips 7800 series 43PUS7805/62 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey:

Philips 7800 series 43PUS7805/62, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Philips 7800 series 43PUS7805/62 TV 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Grey:

Philips 7800 series 43PUS7805/62. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.