Philips logo

Philips 6700 series 43PUS6704 4K UHD LED Smart TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121926
Info modified on:
04 Mar 2025, 15:30:43
Philips 43PUS6704/12 user manual (1.4 MB)
Quick start guide (2.6 MB)
Retail Leaflet (153 KB)
EU Energy Label (70 KB)
Short summary description Philips 6700 series 43PUS6704 4K UHD LED Smart TV:

Philips 6700 series 43PUS6704 4K UHD LED Smart TV, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6700 series 43PUS6704 4K UHD LED Smart TV:

Philips 6700 series 43PUS6704 4K UHD LED Smart TV. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T HD, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

3D tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.