Philips logo

Philips 6000 series 43PFT6100/98 TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black 280 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118560
Info modified on:
04 Nov 2024, 10:25:30
Short summary description Philips 6000 series 43PFT6100/98 TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 6000 series 43PFT6100/98, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 43PFT6100/98 TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 6000 series 43PFT6100/98. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.