Philips logo

Philips 5800 series 43PFT5883/56 TV 109.2 cm (43") Full HD Smart TV Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44625
Info modified on:
30 May 2023, 12:05:36
Short summary description Philips 5800 series 43PFT5883/56 TV 109.2 cm (43") Full HD Smart TV Black:

Philips 5800 series 43PFT5883/56, 109.2 cm (43"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Philips 5800 series 43PFT5883/56 TV 109.2 cm (43") Full HD Smart TV Black:

Philips 5800 series 43PFT5883/56. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.