Philips logo

Philips 5300 series 43PFT5301/60 TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black 280 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62278
Info modified on:
27 May 2024, 12:26:58
Short summary description Philips 5300 series 43PFT5301/60 TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 5300 series 43PFT5301/60, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 5300 series 43PFT5301/60 TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black 280 cd/m²:

Philips 5300 series 43PFT5301/60. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index), Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.