Philips logo

Philips 6800 series 43PFS6805/12 TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146463
Info modified on:
27 May 2024, 14:10:39
Short summary description Philips 6800 series 43PFS6805/12 TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black:

Philips 6800 series 43PFS6805/12, 109.2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6800 series 43PFS6805/12 TV 109.2 cm (43") Full HD Smart TV Wi-Fi Black:

Philips 6800 series 43PFS6805/12. Display diagonal: 109.2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.